Honeywell Technologies HSCDRNN1.6BASA3
Honeywell Technologies HSCDRNN1.6BASA3
Honeywell Technologies HSCDRNN1.6BASA3
"Pressure Sensor 23.21PSI (160kPa) Absolute Male - 0.08"" (1.93mm) Tube 12 b 8-DIP (0.524"", 13.30mm), Side Port"
SENSOR 23.21PSIA 0.08 12BIT DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2119921 | 2119921P | HSCDRNN1.6BASA3-ND | HSCDRNN1.6BASA3 |
| Product Name | Pressure Sensor ICs | Pressure Sensor ICs | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge | Absolute | Absolute |
| Working Pressure Range | 23.21 psi (16.33 m H2O) | 23.21 psi (16.33 m H2O) | 23.21 psi (16.33 m H2O) | |
| Vacuum Range | 1200 torr (-17.33 in Hg vac) |