"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.19"" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524"", 13.30mm), Top Port"
High Acc,Gage Pressure Sensor,0-30PSI
High Acc,Gage Pressure Sensor,0-30PSI
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | HSCDANN030PGAA5-ND | 2141444 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor ICs |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | |
| Features | Temperature Compensated |