The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range.
The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital.
The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc.
These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports.
The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O.
All products are designed and manufactured according to ISO 9001 standards.
Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
PRESSURE SENSOR; Operating Pressure Max:10bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Axial; Supply Current:2mA; Product Range:TruStability HSC Series; External Depth:10mm RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | HSCDANN010BGAA5 | 480-5477-ND | 90R7899 |
Product Name | TruStability™ HSC Series-High Accuracy, analog, DIP AN: single axial barbed port, gage, 0 bar to 10 bar, 5.0 Vdc, dry gases only, no special options | Pressure Sensors, Transducers | Pressure Sensor; Operating Pressure Max Honeywell |
Device Category | Sensor | Sensor | Sensor; Sensor or Transducer |
Sensor Technology | Semiconductor Piezoresistive | ||
Measurement Type | Absolute; Differential; Gauge | Gauge | Gauge; Gauge |
Media | Liquid; Gas | ||
Features | Temperature Compensated | Temperature Compensated |