Honeywell Sensing & IoT HEL-700 Series temperature sensor, platinum RTD, ceramic case, leadwires HEL-705-U-1-12-00

Description
The HEL-700 Series Thin Film Platinum RTDs (Resistance Temperature Detectors) are designed to monitor or control critical temperatures in industrial applications. They provide a linear change in resistance versus temperature, combining high linearity, stability, accuracy, and wide temperature range in a small, fast-response package. The HEL-700 Series is designed to measure temperatures from -75 °C to 540 °C [-100 °F to 1000 °F] with high accuracy. These fully-assembled elements are ready-to-use in probe assemblies, without the need for fragile splices to extension leads. These products are manufactured using a thin layer of platinum deposited on an alumina substrate and are laser trimmed to a resistance interchangeability of a standard ±0.2% (±0.5 °C accuracy) or optional ±0.1% (±0.3 °C accuracy). The sensor chip is then glassed, wired and potted or ceramic fired to result in a cylindrical alumina package with either TFE Teflon® – or fiberglass – insulated lead wires.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEL-700 Series temperature sensor, platinum RTD, ceramic case, leadwires - HEL-705-U-1-12-00 - Honeywell Sensing & IoT
Fort Mill, SC, United States
HEL-700 Series temperature sensor, platinum RTD, ceramic case, leadwires
HEL-705-U-1-12-00
HEL-700 Series temperature sensor, platinum RTD, ceramic case, leadwires HEL-705-U-1-12-00
The HEL-700 Series Thin Film Platinum RTDs (Resistance Temperature Detectors) are designed to monitor or control critical temperatures in industrial applications. They provide a linear change in resistance versus temperature, combining high linearity, stability, accuracy, and wide temperature range in a small, fast-response package. The HEL-700 Series is designed to measure temperatures from -75 °C to 540 °C [-100 °F to 1000 °F] with high accuracy. These fully-assembled elements are ready-to-use in probe assemblies, without the need for fragile splices to extension leads. These products are manufactured using a thin layer of platinum deposited on an alumina substrate and are laser trimmed to a resistance interchangeability of a standard ±0.2% (±0.5 °C accuracy) or optional ±0.1% (±0.3 °C accuracy). The sensor chip is then glassed, wired and potted or ceramic fired to result in a cylindrical alumina package with either TFE Teflon® – or fiberglass – insulated lead wires.

The HEL-700 Series Thin Film Platinum RTDs (Resistance Temperature Detectors) are designed to monitor or control critical temperatures in industrial applications. They provide a linear change in resistance versus temperature, combining high linearity, stability, accuracy, and wide temperature range in a small, fast-response package.

The HEL-700 Series is designed to measure temperatures from -75 °C to 540 °C [-100 °F to 1000 °F] with high accuracy. These fully-assembled elements are ready-to-use in probe assemblies, without the need for fragile splices to extension leads.

These products are manufactured using a thin layer of platinum deposited on an alumina substrate and are laser trimmed to a resistance interchangeability of a standard ±0.2% (±0.5 °C accuracy) or optional ±0.1% (±0.3 °C accuracy). The sensor chip is then glassed, wired and potted or ceramic fired to result in a cylindrical alumina package with either TFE Teflon® – or fiberglass – insulated lead wires.

Supplier's Site Datasheet
RTD (Resistance Temperature Detector) - 480-4951-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
480-4951-ND
RTD (Resistance Temperature Detector) 480-4951-ND
1 kOhms RTD Platinum (Pt) ±0.1% Cylindrical Probe, Ceramic

1 kOhms RTD Platinum (Pt) ±0.1% Cylindrical Probe, Ceramic

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number HEL-705-U-1-12-00 480-4951-ND
Product Name HEL-700 Series temperature sensor, platinum RTD, ceramic case, leadwires RTD (Resistance Temperature Detector)
Operating Temperature -94 to 500 F (-70 to 260 C) -94 to 500 F (-70 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4573625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 32 to 482 F (0.0 to 250 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD Spring-Loaded Replacement Element - Sensor with Connection Heads -  - Pyromation
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Accuracy 0.0600 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
Very High Temperature Platinum RTD Sensor - 850 °C Series - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1562 F (-200 to 850 C)
Nominal Resistance 100 to 1000 R0 @ 0° C
Technology Wire Wound; (Platinum)
View Details