Typical applications: On guard doors where key alignment has proved to be a real problem and cannot be solved by key operated switches. The user needs to differentiate mission critical safety components on the machine from regular sensors
Designed to EN50041 characteristics and mounting. The GSS family of limit switches are specifically designed for use in safety applications. All the units have been independently tested to IEC947-5-1/EN60947-5
Actuator Type = Roller, Rotary
Actuator Included = Yes
Normal State Configuration = NO/NC
Action Type = Snap
Connection Type = Screw
Housing Material = Die Cast Zinc
Number of Contacts = 2
Size of Cable Entries = M20 x 1.5
Pole and Throw Configuration = DP
Series = GSS
LIMIT SWITCH, PIN PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Rotary Limit Switches | Limit Switches |
Product Number | 2588142 | 14J0461 |
Product Name | Limit Switch, Pin Plunger; Limit Switch Actuator Honeywell | |
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed |