MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | GLDC01A4J | GLDC01A4J |
| Product Name | MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Rod - Adjustable, 1NC/1NO SPDT Snap Action, 20 mm | Limit Switches |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Actuator Type | Standard Roller | |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |