The Honeywell MICRO SWITCH™ GLDB01A2B is a miniature limit switch with a high-strength glass-reinforced thermoplastic housing, side rotary adjustable actuator with a metal roller, and silver contacts for snap-action switching. It is sealed to IP66 and NEMA 1, 4, 12, and 13 standards, operates from -40°C to 85°C, and has a mechanical life of up to 10 million cycles. The switch features a 0.5-14 NPT conduit termination, positive opening normally closed contacts conforming to EN/IEC 60947-5-1-3, and supports 1NC/1NO circuit configuration. It is certified for global use with CE, UL, CSA, and CCC approvals and meets IEC 60947-5-1 AC15 and DC13 ratings. The operating torque is 0.12 Nm min. with a maximum actuation frequency of 250 operations per minute.
LIMIT SWITCH-OT : ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 38B6460 |
| Product Name | Limit Switch-Ot Honeywell |
| Approvals | RoHS |