Honeywell Sensing & IoT MICRO SWITCH GLC Series Global Limit Switches, Wobble - Cat Whisker, 1NC/1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit GLCA03K8B

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLC Series Global Limit Switches, Wobble - Cat Whisker, 1NC/1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit - GLCA03K8B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLC Series Global Limit Switches, Wobble - Cat Whisker, 1NC/1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit
GLCA03K8B
MICRO SWITCH GLC Series Global Limit Switches, Wobble - Cat Whisker, 1NC/1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit GLCA03K8B
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet
Limit Switches - GLCA03K8B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
GLCA03K8B
Limit Switches GLCA03K8B
LIMIT SWITCH

LIMIT SWITCH

Buy Now

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc.
Product Category Rotary Limit Switches Rotary Limit Switches
Product Number GLCA03K8B GLCA03K8B
Product Name MICRO SWITCH GLC Series Global Limit Switches, Wobble - Cat Whisker, 1NC/1NO Slow Action Break-Before-Make (BBM), 0.5 in - 14NPT conduit Limit Switches
Normal State Normally Open; Normally Closed
Actuator Type Wobble Type (Spring)
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ;
Operating Temp -25 to 85 C (-13 to 185 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 13650 - 13950 Degrees - S9200A-G163-46 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details