Honeywell Sensing & IoT MICRO SWITCH GLA Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO SPDT Snap Action, PF1/2 GLAD01A1A

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLA Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO SPDT Snap Action, PF1/2 - GLAD01A1A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLA Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO SPDT Snap Action, PF1/2
GLAD01A1A
MICRO SWITCH GLA Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO SPDT Snap Action, PF1/2 GLAD01A1A
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet
Limit Switch, Spdt, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell - 38B6265 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spdt, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell
38B6265
Limit Switch, Spdt, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell 38B6265
LIMIT SWITCH, SPDT, ROTARY, 6A, 120VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.33N-m; Product Range:GLA Series RoHS Compliant: Yes

LIMIT SWITCH, SPDT, ROTARY, 6A, 120VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.33N-m; Product Range:GLA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Limit Switches - GLAD01A1A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLAD01A1A
Limit Switches GLAD01A1A
Limit Switches LIMIT SWITCH

Limit Switches LIMIT SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number GLAD01A1A 38B6265 GLAD01A1A
Product Name MICRO SWITCH GLA Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC 1NO SPDT Snap Action, PF1/2 Limit Switch, Spdt, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Positive-operation door contacts - AZ 06... - AZ 063 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 10950 - 11250 Degrees - S9200A-G163-37 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details