Honeywell Sensing & IoT Limit Switch, Spdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell EXHTAR403

Description
LIMIT SWITCH, SPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:8.9N; Product Range:EX Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, SPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:8.9N; Product Range:EX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell - 38B5042 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell
38B5042
Limit Switch, Spdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell 38B5042
LIMIT SWITCH, SPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:8.9N; Product Range:EX Series RoHS Compliant: Yes

LIMIT SWITCH, SPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:8.9N; Product Range:EX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Limit Switches
Product Number 38B5042
Product Name Limit Switch, Spdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 12750 - 13050 Degrees - S9200A-G163-43 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 12750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details