HONEYWELL SENSING & IOT
E50-480400-R01NSPKIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-480400-R01NSPKIT
Description
Energy Monitor Display
-
Quarktwin Technology Ltd.
Description
Energy Monitor Display
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-480400-R01NSPKIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Adjustable Display; Alarms; Displays Bargraph
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Frequency, Power, Current, Voltage
Width
68 mm (2.68 inch)
View Details
ABB Measurement & Analytics
Features
Intrinsically safe
Display Type
Numeric; Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details