HONEYWELL SENSING & IOT
E50-4803200J08KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-4803200J08KIT
Quarktwin Technology Ltd.
Technical Specifications
Product Category
Digital Panel Meters
Product Number
E50-4803200J08KIT
Product Name
Panel Meters
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
Width
92 mm (3.62 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
3
Input Type
200V condensor microphones
View Details