HONEYWELL SENSING & IOT
E50-400400-R05KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-400400-R05KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-400400-R05KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LED
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
3 suppliers
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
4.0
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width
91.5 mm (3.6 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details