HONEYWELL SENSING & IOT
E50-400400-J05NSPKIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-400400-J05NSPKIT
Description
Energy Monitor Display
-
Quarktwin Technology Ltd.
Description
Energy Monitor Display
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-400400-J05NSPKIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
5.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Resistance, Voltage, Potentiometer Signal, Temperature, Current
Width
92 mm (3.62 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Relay
Features
Alarms
Display Type
Numeric; Alphanumeric
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
132
Input Type
200V condensor microphones
View Details