HONEYWELL SENSING & IOT
E50-4001600J03KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-4001600J03KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-4001600J03KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LCD
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
2 suppliers
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
Number Digits
4.0
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details