HONEYWELL SENSING & IOT
E50-208400-J02KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-208400-J02KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-208400-J02KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Features
Intrinsically safe
Display Type
Numeric; Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
6
Input Type
200V condensor microphones
View Details