HONEYWELL SENSING & IOT
E34-6001600J06KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E34-6001600J06KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E34-6001600J06KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width
45 mm (1.77 inch)
View Details
ABB Measurement & Analytics
Features
Intrinsically safe
Display Type
Numeric; Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
4
Input Type
Standardized voltage (+/- 10V)
View Details