HONEYWELL SENSING & IOT
E34-480800-J02KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E34-480800-J02KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E34-480800-J02KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Frequency, Power, Current, Voltage
Width
68 mm (2.68 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
6
Input Type
Standardized voltage (+/- 10V)
View Details