HONEYWELL SENSING & IOT
E34-208200-R03KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E34-208200-R03KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E34-208200-R03KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
Temperature; Temperature
Width
45 mm (1.77 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
6
Input Type
Standardized voltage (+/- 10V)
View Details