HONEYWELL SENSING & IOT
E34-2081600J05KIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E34-2081600J05KIT
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E34-2081600J05KIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
6.0
Input Type
Profinet
Width
93 mm (3.66 inch)
View Details
ABB Measurement & Analytics
Features
Intrinsically safe
Display Type
Numeric; Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
CAN bus
Analog Input Channels
8
Input Type
IEPE / CCLD
View Details