Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, offset pin, 2000 turns CSNG251

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, offset pin, 2000 turns - CSNG251 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, offset pin, 2000 turns
CSNG251
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, offset pin, 2000 turns CSNG251
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Sensors, Transducers - Current Sensors - 1336547-CSNG251 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336547-CSNG251
Sensors, Transducers - Current Sensors 1336547-CSNG251
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1336547-CSNG251 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Response Time: 0.5µs Standard Package: 25 Mounting: Through Hole Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 10mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 180A Accuracy: ±0.5% Voltage - Supply: ±15V Temperature Range - Operating: -40°C ~ 85°C Case / Package: Module, Single Pass Through ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 RoHS Status: RoHS Compliant

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1336547-CSNG251
Category: Sensors, Transducers>Current Sensors
Packaging: Bulk
Response Time: 0.5µs
Standard Package: 25
Mounting: Through Hole
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 10mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 180A
Accuracy: ±0.5%
Voltage - Supply: ±15V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Module, Single Pass Through
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNG251
Board Mount Current Sensors CSNG251
Board Mount Current Sensors CURRENT SENSORS

Board Mount Current Sensors CURRENT SENSORS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number CSNG251 1336547-CSNG251 CSNG251
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, offset pin, 2000 turns Sensors, Transducers - Current Sensors Board Mount Current Sensors
Loop Type Closed Loop Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect
Mounting / Configuration Printed Circuit Board
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-050U-PFF-T - 1135522-ACS758LCB-050U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 50 amps
View Details
3 suppliers
Sensor technology - Current sensors - TLE4973-R075T5-S0010 - TLE4973-R075T5-S0010 - Infineon Technologies AG
Specs
Current 82 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details