CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Manufacturer: Honeywell
Win Source Part Number: 867383-CSNF661
Series: CSN
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 150A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Package: Module, Single Pass Through
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 97 Weeks
HTSUS: 9030.33.3800
Other Part Number: 480-6178, CSNF661-ND
Current Sensor 150A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Board Mount Current Sensors +/-150 A +/-0.5 % Closed Loop Linear
CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:0.5µs; Accuracy %:0.5%; Accuracy:± 0.5% RoHS Compliant: Yes
| Honeywell Sensing & IoT | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSNF661 | 867383-CSNF661 | 480-6178-ND | CSNF661 | 96K8083 |
| Product Name | CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, offset pin, 1000 turns | Current Transducers - CSNF661 | Current Sensors | Board Mount Current Sensors | Current Sensor; Sensor Output Honeywell |
| Loop Type | Closed Loop | Closed Loop | Closed Loop | ||
| Current Type | AC Current; DC Current | ||||
| Technology | Hall-Effect | Hall-Effect | |||
| Mounting / Configuration | Printed Circuit Board | Module, Single Pass Through | |||
| Electrical Output | Outputs an analog current signal | Outputs an analog current signal | Outputs an analog current signal |