Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 AT nominal, ±90 AT range, miniature housing, 2000 turns CSNE151-204

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 AT nominal, ±90 AT range, miniature housing, 2000 turns - CSNE151-204 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 AT nominal, ±90 AT range, miniature housing, 2000 turns
CSNE151-204
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 AT nominal, ±90 AT range, miniature housing, 2000 turns CSNE151-204
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Current Sensors - 480-5964-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-5964-ND
Current Sensors 480-5964-ND
Current Sensor 90A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 90A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducers - CSNE151-204 - 050501-CSNE151-204 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CSNE151-204
050501-CSNE151-204
Current Transducers - CSNE151-204 050501-CSNE151-204
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 050501-CSNE151-204 Packaging: Bulk Response Time: 1μs Mounting: Through Hole Frequency: DC to 150kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 10mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 90A Linearity: ±0.2% Accuracy: ±0.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: Module, Single Pass Through Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 050501-CSNE151-204
Packaging: Bulk
Response Time: 1μs
Mounting: Through Hole
Frequency: DC to 150kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 10mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 90A
Linearity: ±0.2%
Accuracy: ±0.5%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: Module, Single Pass Through
Supply Voltage - Operating: ±15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNE151-204
Board Mount Current Sensors CSNE151-204
Board Mount Current Sensors CURRENT SENSORS

Board Mount Current Sensors CURRENT SENSORS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSNE151-204 480-5964-ND 050501-CSNE151-204 CSNE151-204
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 AT nominal, ±90 AT range, miniature housing, 2000 turns Current Sensors Current Transducers - CSNE151-204 Board Mount Current Sensors
Loop Type Closed Loop Closed Loop Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details