Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, low offset, smaller housing, 1000 turns CSNE151-010

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, low offset, smaller housing, 1000 turns - CSNE151-010 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, low offset, smaller housing, 1000 turns
CSNE151-010
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, low offset, smaller housing, 1000 turns CSNE151-010
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Current Sensors
Product Number CSNE151-010
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, low offset, smaller housing, 1000 turns
Loop Type Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect
Mounting / Configuration Printed Circuit Board
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS706ELC-05C - 1011839-ACS706ELC-05C - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 5 amps
View Details
2 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers