Honeywell Sensing & IoT CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns CSNE151-005

Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet
Description
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns - CSNE151-005 - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns
CSNE151-005
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns CSNE151-005
CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.

Supplier's Site Datasheet
Current Sensors - 480-5988-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-5988-ND
Current Sensors 480-5988-ND
Current Sensor 36A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 36A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSNE151-005
Board Mount Current Sensors CSNE151-005
Board Mount Current Sensors +/-36A +/-0.5% Closed Loop Linear

Board Mount Current Sensors +/-36A +/-0.5% Closed Loop Linear

Buy Now Datasheet
Current Transducer, Closed Loop, 25A; Sensor Output Honeywell - 13J7881 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, Closed Loop, 25A; Sensor Output Honeywell
13J7881
Current Transducer, Closed Loop, 25A; Sensor Output Honeywell 13J7881
CURRENT TRANSDUCER, CLOSED LOOP, 25A; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-36A to 36A; Current Measuring Range AC:-36A to 36A; Response Time:1µs RoHS Compliant: Yes

CURRENT TRANSDUCER, CLOSED LOOP, 25A; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-36A to 36A; Current Measuring Range AC:-36A to 36A; Response Time:1µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSNE151-005 480-5988-ND CSNE151-005 13J7881
Product Name CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns Current Sensors Board Mount Current Sensors Current Transducer, Closed Loop, 25A; Sensor Output Honeywell
Loop Type Closed Loop Closed Loop Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LLCTR-40AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers