Allegro MicroSystems Inc. High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection ACS725LLCTR-40AB-T

Description
0 to 50 A Current Sensor ICs with Integrated Conductor
Request a Quote
Description
0 to 50 A Current Sensor ICs with Integrated Conductor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS725LLCTR-40AB-T is a high-accuracy, automotive-grade, galvanically isolated current sensor IC designed for AC and DC current sensing applications. It features a differential Hall sensing mechanism that effectively rejects common-mode fields, enhancing measurement accuracy in noisy environments. The device operates on a single 3.3V supply and provides an analog output voltage that is proportional to the sensed current, with a typical sensitivity of 33 mV/A. This current sensor has a low primary conductor resistance of 1.2 m,Ѷ, which minimizes power loss and allows for high inrush current withstand capability. The integrated shield significantly reduces capacitive coupling, thereby suppressing output noise from high dV/dt transients. The sensor supports a high bandwidth of 120 kHz, making it suitable for fast response applications, while a filter pin allows users to optimize the output for improved resolution at lower bandwidths. The ACS725LLCTR-40AB-T is packaged in a compact SOIC8 format, making it ideal for space-constrained designs. It is AEC-Q100 qualified, ensuring reliability in automotive applications, and is suitable for various uses, including motor control, load detection, and overcurrent protection.

Datasheet Summary
Powered by GS/AI

The ACS725LLCTR-40AB-T is a high-accuracy, automotive-grade, galvanically isolated current sensor IC designed for AC and DC current sensing applications. It features a differential Hall sensing mechanism that effectively rejects common-mode fields, enhancing measurement accuracy in noisy environments. The device operates on a single 3.3V supply and provides an analog output voltage that is proportional to the sensed current, with a typical sensitivity of 33 mV/A. This current sensor has a low primary conductor resistance of 1.2 m,Ѷ, which minimizes power loss and allows for high inrush current withstand capability. The integrated shield significantly reduces capacitive coupling, thereby suppressing output noise from high dV/dt transients. The sensor supports a high bandwidth of 120 kHz, making it suitable for fast response applications, while a filter pin allows users to optimize the output for improved resolution at lower bandwidths. The ACS725LLCTR-40AB-T is packaged in a compact SOIC8 format, making it ideal for space-constrained designs. It is AEC-Q100 qualified, ensuring reliability in automotive applications, and is suitable for various uses, including motor control, load detection, and overcurrent protection.

Suppliers

Company
Product
Description
Supplier Links
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LLCTR-40AB-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection
ACS725LLCTR-40AB-T
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection ACS725LLCTR-40AB-T
0 to 50 A Current Sensor ICs with Integrated Conductor

0 to 50 A Current Sensor ICs with Integrated Conductor

Supplier's Site Datasheet
Current Sensors - 620-1726-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1726-6-ND
Current Sensors 620-1726-6-ND
"Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1726-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1726-2-ND
Current Sensors 620-1726-2-ND
"Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1726-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1726-1-ND
Current Sensors 620-1726-1-ND
"Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - ACS725LLCTR-40AB-T - 909243-ACS725LLCTR-40AB-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS725LLCTR-40AB-T
909243-ACS725LLCTR-40AB-T
Current Transducers - ACS725LLCTR-40AB-T 909243-ACS725LLCTR-40AB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909243-ACS725LLCTR-4 0AB-T Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACS725 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1726-2, ACS725LLC-40AB-T, 620-1726-6, 620-1726-1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909243-ACS725LLCTR-40AB-T
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACS725
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1726-2, ACS725LLC-40AB-T, 620-1726-6, 620-1726-1

Buy Now Datasheet
Current Sensor, +/40A, Nsoic-8; Quiescent Current Allegro Microsystems - 41Y9372 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, +/40A, Nsoic-8; Quiescent Current Allegro Microsystems
41Y9372
Current Sensor, +/40A, Nsoic-8; Quiescent Current Allegro Microsystems 41Y9372
CURRENT SENSOR, +/- 40A, NSOIC-8; Quiescent Current:10mA; Bandwidth:120kHz; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

CURRENT SENSOR, +/- 40A, NSOIC-8; Quiescent Current:10mA; Bandwidth:120kHz; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS725LLCTR-40AB-T 620-1726-6-ND 909243-ACS725LLCTR-40AB-T 41Y9372
Product Name High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection Current Sensors Current Transducers - ACS725LLCTR-40AB-T Current Sensor, +/40A, Nsoic-8; Quiescent Current Allegro Microsystems
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 40 amps
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS755SCB-130-PSF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
Current Sensors - 620-ACS37002LLAATR-015B5-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
High Accuracy, Hall-Effect Current Sensor IC - ACS772ECB-200B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 400 amps
View Details
3 suppliers
Current Transducers - ACS704ELC-015 - 1135507-ACS704ELC-015 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 15 amps
View Details
2 suppliers