CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are ratiometric.
Current Sensor 200mA 1 Channel Hall Effect, Open Loop Bidirectional Module
Board Mount Current Sensors 200mA 4.5Vdc-10.5Vdc In-Cir Ana Curnt Sen
CSLW Series miniature, open-loop AC current sensors from Honeywell. These sensors have a ratiometric output and incorporate a miniature linear Hall-effect sensor which is encapsulated in a PCB-mountable plastic package. A complete sensor is comprised of a sensor IC, flux collector, housing, and wound wire coil. The compact size is ideal for applications where space is limited.
⢠Accurate, low-cost AC current sensing. ⢠Wired open-loop design with multiple turns for increased sensitivity. ⢠Linear ratiometric output. ⢠Current sinking or sourcing output. ⢠Low insertion loss with fast response time. ⢠Built-in temperature compensation for higher accuracy. ⢠Operating temperature range -25 to 100 °C. ⢠RoHs compliant (lead-free)
Output Current Range = -200 - +200mA
Nominal Current = 9
Supply Voltage = 4.5 - 10.5 V dc
Sensor Type = Hall Effect
Mounting Type = PCB Mount
Accuracy = ±1.5 %
Minimum Operating Temperature = -25°C
Series = CSL
Maximum Operating Temperature = +100°C
Height = 10mm
CURRENT SENSOR, +/-200mA, 4.5VDC to 10.5VDC; Sensor Output:Sink / Source; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:10.5V; Current Measuring Range DC:-200mA to 200mA; Current Measuring Range AC:-200mA to 200mA; Accuracy %:- RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | CSLW6B200M | 480-3254-ND | CSLW6B200M | 1218174 | 62M4099 |
Product Name | CSL Series miniature wired open-loop current sensor, 200 mA sensed current, sink or source output, through-hole, operates on ac or dc current, bottom mount | Current Sensors | Board Mount Current Sensors | Current Sensor, +/-200Ma, 4.5Vdc To 10.5Vdc; Sensor Output Honeywell | |
Loop Type | Open Loop | Open Loop | |||
Current Type | AC Current; DC Current | ||||
Technology | Hall-Effect | Hall-Effect | Hall-Effect | ||
Mounting / Configuration | Printed Circuit Board | Module | Printed Circuit Board; PCB Mount | ||
Operating Temperature | -13 to 212 F (-25 to 100 C) | -13 to 212 F (-25 to 100 C) | -13 to 212 F (-25 to 100 C) |