CSL Series inductive analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are ratiometric.
Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Board Mount Current Sensors 60A 4.5Vdc to10.5Vdc Induc Ana Curnt Sens
CURRENT SENSOR, +/-60A, 4.5VDC to 10.5VDC; Sensor Output:Sink / Source; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:10.5V; Current Measuring Range DC:-60A to 60A; Current Measuring Range AC:-60A to 60A; Response Time:3µs RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSLS6B60 | 480-3251-ND | CSLS6B60 | 62M4096 |
| Product Name | CSL Series miniature open-loop current sensor, 60 A sensed current, sink or source output, through-hole, operates on ac or dc current, bottom mount | Current Sensors | Board Mount Current Sensors | Current Sensor, +/-60A, 4.5Vdc To 10.5Vdc; Sensor Output Honeywell |
| Loop Type | Open Loop | Open Loop | ||
| Current Type | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||
| Mounting / Configuration | Printed Circuit Board | Module, Single Pass Through | ||
| Operating Temperature | -13 to 212 F (-25 to 100 C) | -13 to 212 F (-25 to 100 C) |