Honeywell Sensing & IoT CSLA Series inductive analog current sensor, 235 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount CSLA2DH

Description
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Request a Quote Datasheet
Description
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSLA Series inductive analog current sensor, 235 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount - CSLA2DH - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSLA Series inductive analog current sensor, 235 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount
CSLA2DH
CSLA Series inductive analog current sensor, 235 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount CSLA2DH
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.

CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.

Supplier's Site Datasheet
Current Sensors - 480-4825-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-4825-ND
Current Sensors 480-4825-ND
Current Sensor 235A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 235A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSLA2DH
Board Mount Current Sensors CSLA2DH
Board Mount Current Sensors 235A sensed current sink/source output

Board Mount Current Sensors 235A sensed current sink/source output

Buy Now Datasheet
Current Sensor; Sensor Output Honeywell - 16M2415 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Honeywell
16M2415
Current Sensor; Sensor Output Honeywell 16M2415
CURRENT SENSOR; Sensor Output:Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-235A to 235A; Current Measuring Range AC:-235A to 235A; Response Time:3µs; Accuracy %:-; Product Range:CSLA SeriesRoHS Compliant: Yes

CURRENT SENSOR; Sensor Output:Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-235A to 235A; Current Measuring Range AC:-235A to 235A; Response Time:3µs; Accuracy %:-; Product Range:CSLA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSLA2DH 480-4825-ND CSLA2DH 16M2415
Product Name CSLA Series inductive analog current sensor, 235 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount Current Sensors Board Mount Current Sensors Current Sensor; Sensor Output Honeywell
Loop Type Open Loop Open Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Sensors - 620-ACS37600KLUATR-1P5B5-C-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers