CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Board Mount Current Sensors 100A Bottom Mnt. AC or DC current
CURRENT SENSOR; Sensor Output:Source; Supply Voltage DC Min:8V; Supply Voltage DC Max:16V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:3µs; Accuracy %:-; Product Range:CSLA SeriesRoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSLA1CF | 480-4820-ND | CSLA1CF | 16M2414 |
| Product Name | CSLA Series inductive analog current sensor, 100 A sensed current, source output, through-hole, operates on AC or DC current, bottom mount | Current Sensors | Board Mount Current Sensors | Current Sensor; Sensor Output Honeywell |
| Loop Type | Open Loop | Open Loop | ||
| Current Type | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||
| Mounting / Configuration | Printed Circuit Board | Module, Single Pass Through | ||
| Electrical Output | Voltage | Voltage |