Honeywell Sensing & IoT Board Mount Current Sensors CSDC1DA

Description
Board Mount Current Sensors 5 +/- 0.2 VDC pin-out style 3
Datasheet
Description
Board Mount Current Sensors 5 +/- 0.2 VDC pin-out style 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSDC1DA
Board Mount Current Sensors CSDC1DA
Board Mount Current Sensors 5 +/- 0.2 VDC pin-out style 3

Board Mount Current Sensors 5 +/- 0.2 VDC pin-out style 3

Buy Now Datasheet
Hall Effect Sensor; Sensor Output Honeywell - 04M8749 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor; Sensor Output Honeywell
04M8749
Hall Effect Sensor; Sensor Output Honeywell 04M8749
HALL EFFECT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:4.8VDC; Supply Voltage DC Max:5.2VDC; Current Measuring Range DC:0.25A to 1A; Current Measuring Range AC:0.25A to 1A; Response Time:100µs; Accuracy %:-; Product Range:-RoHS Compliant: Yes

HALL EFFECT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:4.8VDC; Supply Voltage DC Max:5.2VDC; Current Measuring Range DC:0.25A to 1A; Current Measuring Range AC:0.25A to 1A; Response Time:100µs; Accuracy %:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number CSDC1DA 04M8749
Product Name Board Mount Current Sensors Hall Effect Sensor; Sensor Output Honeywell
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS711EEXLT-31AB-T - 859335-ACS711EEXLT-31AB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details