Honeywell Sensing & IoT C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 110 V, 1,55 W/cm² [10 W/in²] Watt Density, 120 W Total Wattage, 100.8 Ohm Resistance, 152,4 mm L x 50,8 mm W [6 i C3400-6162A

Description
The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater trace patterns are specific to customer requirements. The C3400 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where thin profile and/or low material outgassing are important considerations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 110 V, 1,55 W/cm² [10 W/in²] Watt Density, 120 W Total Wattage, 100.8 Ohm Resistance, 152,4 mm L x 50,8 mm W [6 i - C3400-6162A - Honeywell Sensing & IoT
Fort Mill, SC, United States
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 110 V, 1,55 W/cm² [10 W/in²] Watt Density, 120 W Total Wattage, 100.8 Ohm Resistance, 152,4 mm L x 50,8 mm W [6 i
C3400-6162A
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 110 V, 1,55 W/cm² [10 W/in²] Watt Density, 120 W Total Wattage, 100.8 Ohm Resistance, 152,4 mm L x 50,8 mm W [6 i C3400-6162A
The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater trace patterns are specific to customer requirements. The C3400 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where thin profile and/or low material outgassing are important considerations.

The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater trace patterns are specific to customer requirements. The C3400 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where thin profile and/or low material outgassing are important considerations.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Electric Heaters
Product Number C3400-6162A
Product Name C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 110 V, 1,55 W/cm² [10 W/in²] Watt Density, 120 W Total Wattage, 100.8 Ohm Resistance, 152,4 mm L x 50,8 mm W [6 i
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 125/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
2.47 Watt per Centimeter Square (W/cm²) Power Density and 1.67 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025cR2.22 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.01 kW (0.0211 MBH)
Watt Density 2.47 W/in²
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details