Honeywell Sensing & IoT C3200 Series Silicone Chemically-etched Flexible Heater, 12 V, 1,55 W/cm² [10 W/in²] Watt Density, 150 W Total Wattage, 1.0 Ohm Resistance, 127 mm L x 76,2 mm W [5 in L x 3 in W] C3200-6210

Description
The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are specific to customer requirements and are generated similar to the processes used in printed circuit board design and manufacture. The C3200 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where multiple watt densities or varying trace geometries are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C3200 Series Silicone Chemically-etched Flexible Heater, 12 V, 1,55 W/cm² [10 W/in²] Watt Density, 150 W Total Wattage, 1.0 Ohm Resistance, 127 mm L x 76,2 mm W [5 in L x 3 in W] - C3200-6210 - Honeywell Sensing & IoT
Fort Mill, SC, United States
C3200 Series Silicone Chemically-etched Flexible Heater, 12 V, 1,55 W/cm² [10 W/in²] Watt Density, 150 W Total Wattage, 1.0 Ohm Resistance, 127 mm L x 76,2 mm W [5 in L x 3 in W]
C3200-6210
C3200 Series Silicone Chemically-etched Flexible Heater, 12 V, 1,55 W/cm² [10 W/in²] Watt Density, 150 W Total Wattage, 1.0 Ohm Resistance, 127 mm L x 76,2 mm W [5 in L x 3 in W] C3200-6210
The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are specific to customer requirements and are generated similar to the processes used in printed circuit board design and manufacture. The C3200 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where multiple watt densities or varying trace geometries are required.

The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are specific to customer requirements and are generated similar to the processes used in printed circuit board design and manufacture. The C3200 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where multiple watt densities or varying trace geometries are required.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Electric Heaters
Product Number C3200-6210
Product Name C3200 Series Silicone Chemically-etched Flexible Heater, 12 V, 1,55 W/cm² [10 W/in²] Watt Density, 150 W Total Wattage, 1.0 Ohm Resistance, 127 mm L x 76,2 mm W [5 in L x 3 in W]
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.07 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025fR126 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0022 MBH)
Watt Density 0.2600 W/in²
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Space-Saving Fan Heater - HV 031 / HVL 031 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Maximum Air Flow 20.59 to 63.54 SCFM (35 to 108 m³/hr)
View Details