BZG/BZH switches have a neoprene seal gasket between the housing halves, elastomer boot actuators, sealed conduit connectors, and die-cast aluminum housing. Mounting holes are located outside the switch cavity and accept No. 10 screws.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 70120096 |
| Product Name | Switch, Enclosed, COMPACT, 15 AMPS, SIDE MOUNT, STRAIGHT PLUNGER |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Screw Terminals |
| Features | Is UL listed |
| Min. Actuating Force | 0.6 lbs (0.2551 kg) |