Honeywell Analytics, Inc. Microswitch/Miniature Switch BZ-R21

Description
PLUNGER, SPDT, 10A, 250V, TYPE:STANDARD, ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PLUNGER, SPDT, 10A, 250V, TYPE:STANDARD, ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64900951 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64900951
Microswitch/Miniature Switch 64900951
PLUNGER, SPDT, 10A, 250V, TYPE:STANDARD, ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUNGER, SPDT, 10A, 250V, TYPE:STANDARD, ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 64900951
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD5 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1977265-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers