Honeywell Sensing & IoT Pressure Sensor; Operating Pressure Max Honeywell BP425DR

Description
PRESSURE SENSOR; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:-; Supply Current:-; Product Range:Model 425; Accuracy %:0.2%; Frequency Response Max:2000Hz
Description
PRESSURE SENSOR; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:-; Supply Current:-; Product Range:Model 425; Accuracy %:0.2%; Frequency Response Max:2000Hz

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Honeywell - 27M1774 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
27M1774
Pressure Sensor; Operating Pressure Max Honeywell 27M1774
PRESSURE SENSOR; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:-; Supply Current:-; Product Range:Model 425; Accuracy %:0.2%; Frequency Response Max:2000Hz

PRESSURE SENSOR; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:-; Supply Current:-; Product Range:Model 425; Accuracy %:0.2%; Frequency Response Max:2000Hz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 27M1774
Product Name Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details