Honeywell Sensing & IoT Position Sensors - Angle, Linear Position Measuring - BJ-3 BJ-3

Description
Manufacturer: Honeywell Win Source Part Number: 864253-BJ-3 Features: Sensor Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Honeywell Win Source Part Number: 864253-BJ-3 Features: Sensor Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - BJ-3 - 864253-BJ-3 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - BJ-3
864253-BJ-3
Position Sensors - Angle, Linear Position Measuring - BJ-3 864253-BJ-3
Manufacturer: Honeywell Win Source Part Number: 864253-BJ-3 Features: Sensor Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Honeywell
Win Source Part Number: 864253-BJ-3
Features: Sensor
Package: Bulk
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 864253-BJ-3
Product Name Position Sensors - Angle, Linear Position Measuring - BJ-3
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2S90-H3P - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details