Honeywell Analytics, Inc. Microswitch/Miniature Switch BA-2RV22

Description
MICROSWITCH, ROLLER LEVER SPDT 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:QUICK CONNECT, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROSWITCH, ROLLER LEVER SPDT 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:QUICK CONNECT, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64899890 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64899890
Microswitch/Miniature Switch 64899890
MICROSWITCH, ROLLER LEVER SPDT 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:QUICK CONNECT, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH, ROLLER LEVER SPDT 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:QUICK CONNECT, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 64899890
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3358-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2331416-1 - TE Connectivity
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0400 kg)
View Details
Tactile Switches - SW978-ND - DigiKey
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details