Honeywell Analytics, Inc. Microswitch/Miniature Switch BA-2RL

Description
MICROSWITCH, LEAF LEVER, SPDT, 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:LEAF LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC, PRODUCT RANGE:BA SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROSWITCH, LEAF LEVER, SPDT, 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:LEAF LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC, PRODUCT RANGE:BA SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64899835 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64899835
Microswitch/Miniature Switch 64899835
MICROSWITCH, LEAF LEVER, SPDT, 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:LEAF LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC, PRODUCT RANGE:BA SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH, LEAF LEVER, SPDT, 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:LEAF LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC, PRODUCT RANGE:BA SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 64899835
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-940 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details