No. of Amplifiers:1 Amplifier; Input Offset Voltage:1V; Slew Rate:-; Bandwidth:5MHz; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier Output:-; CMRR:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 05N0304 |
| Product Name | No. Of Amplifiers Honeywell |
| Standards and Certifications | RoHS |