Honeywell Sensing & IoT AML36 Series Rocker Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel AML36FBB7AC01

Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML36 Series Rocker Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel - AML36FBB7AC01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML36 Series Rocker Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel
AML36FBB7AC01
AML36 Series Rocker Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel AML36FBB7AC01
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - 480-4447-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
480-4447-ND
Rocker Switches 480-4447-ND
Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell - 23F4429 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell
23F4429
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell 23F4429
SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:AML36 Series; Contact Current AC Max:15A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:AML36 Series; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
AML36FBB7AC01
Switches - Rocker Switches AML36FBB7AC01
SWITCH ROCKER DPST 15A 125V

SWITCH ROCKER DPST 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number AML36FBB7AC01 480-4447-ND 23F4429 AML36FBB7AC01
Product Name AML36 Series Rocker Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel Rocker Switches Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Features Illuminated Illuminated Illuminated
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW12RBP - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details