SWITCH ROCKER SPDT 3A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | AML26GBF8AA06GR |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required - Illuminated |
| Switch Function | Momentary |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |