Honeywell Sensing & IoT AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel AML24GBE2DA01

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel - AML24GBE2DA01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel
AML24GBE2DA01
AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel AML24GBE2DA01
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Switch, Rocker, Dpdt, 100Ma, 125V; Switch Operation Honeywell - 85C6006 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 100Ma, 125V; Switch Operation Honeywell
85C6006
Switch, Rocker, Dpdt, 100Ma, 125V; Switch Operation Honeywell 85C6006
SWITCH, ROCKER, DPDT, 100mA, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 100mA, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number AML24GBE2DA01 85C6006
Product Name AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel Switch, Rocker, Dpdt, 100Ma, 125V; Switch Operation Honeywell
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals
Features Illuminated Illuminated
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 9133109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details