Honeywell Sensing & IoT AML24 Series Rocker Switch, SPDT, 3 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel AML24FBA2BA05

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, SPDT, 3 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel - AML24FBA2BA05 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, SPDT, 3 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel
AML24FBA2BA05
AML24 Series Rocker Switch, SPDT, 3 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel AML24FBA2BA05
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - AML24FBA2BA05-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML24FBA2BA05-ND
Rocker Switches AML24FBA2BA05-ND
Rocker Switch SPDT 100mA (AC/DC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 100mA (AC/DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AML24FBA2BA05
Switches - Rocker Switches AML24FBA2BA05
SWITCH ROCKER SPDT 100MA 125V

SWITCH ROCKER SPDT 100MA 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AML24FBA2BA05 AML24FBA2BA05-ND AML24FBA2BA05
Product Name AML24 Series Rocker Switch, SPDT, 3 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel Rocker Switches Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Features Illuminated Illuminated
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
Ultra-Thin Rocker - GW12RHP - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
A8L Miniature Rocker Switch - A8L-11-14N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details