Honeywell Sensing & IoT AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML24EBA2AA06

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel - AML24EBA2AA06 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel
AML24EBA2AA06
AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML24EBA2AA06
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - 480-2240-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
480-2240-ND
Rocker Switches 480-2240-ND
Rocker Switch SPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spdt, 3A, 250V; Switch Operation Honeywell - 67C3095 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 3A, 250V; Switch Operation Honeywell
67C3095
Switch, Rocker, Spdt, 3A, 250V; Switch Operation Honeywell 67C3095
SWITCH, ROCKER, SPDT, 3A, 250V; Switch Operation:On-On-(On) ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 3A, 250V; Switch Operation:On-On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker, 3 Position, MAINT/MAINT/MOM, SILVER CONTACTS - 70118537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, 3 Position, MAINT/MAINT/MOM, SILVER CONTACTS
70118537
Switch, Rocker, 3 Position, MAINT/MAINT/MOM, SILVER CONTACTS 70118537
AML24 Series 3-Position Rocker Switch The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components. You must order a switch cover, below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel without Tools Specifications UL Recognized CSA Certified

AML24 Series 3-Position Rocker Switch
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
You must order a switch cover, below, to create a complete switch.
Features

  • Pushbuttons for High to Intermediate Operation Frequency
  • Rocker Switches for Less Frequent Operations
  • Lighted Indicators to Complement the Switches
  • Single Level Termination for Ease of Wiring
  • Easy to Relamp from the Front of the Panel without Tools
    Specifications
  • UL Recognized
  • CSA Certified
Supplier's Site
Switches - Rocker Switches AML24EBA2AA06
SWITCH ROCKER SPDT 3A 125V

SWITCH ROCKER SPDT 3A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number AML24EBA2AA06 480-2240-ND 67C3095 70118537 AML24EBA2AA06
Product Name AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel Rocker Switches Switch, Rocker, Spdt, 3A, 250V; Switch Operation Honeywell Switch, Rocker, 3 Position, MAINT/MAINT/MOM, SILVER CONTACTS Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Standards / Compliances RoHS RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details