Honeywell Sensing & IoT AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel AML23GBE2CA06

Description
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.
Datasheet
Description
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel - AML23GBE2CA06 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel
AML23GBE2CA06
AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel AML23GBE2CA06
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.

Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Rocker Switches
Product Number AML23GBE2CA06
Product Name AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details