Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Unlighted, 4PDT, Alternate Action, Snap in panel mount AML21EBA2CD

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Honeywell AML21 Series Pb Switch features a 4-pole double-throw (4PDT) configuration, capable of handling a maximum contact current of 3A at 125VAC. This switch utilizes a rectangular pushbutton actuator style and is designed for on-off operation. It supports quick connect or solder termination methods. The product is RoHS compliant, ensuring it meets environmental standards. This switch is suitable for applications requiring reliable manual control in electronic systems.

Datasheet Summary
Powered by GS/AI

The Honeywell AML21 Series Pb Switch features a 4-pole double-throw (4PDT) configuration, capable of handling a maximum contact current of 3A at 125VAC. This switch utilizes a rectangular pushbutton actuator style and is designed for on-off operation. It supports quick connect or solder termination methods. The product is RoHS compliant, ensuring it meets environmental standards. This switch is suitable for applications requiring reliable manual control in electronic systems.

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Unlighted, 4PDT, Alternate Action, Snap in panel mount - AML21EBA2CD - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Unlighted, 4PDT, Alternate Action, Snap in panel mount
AML21EBA2CD
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Unlighted, 4PDT, Alternate Action, Snap in panel mount AML21EBA2CD
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML21EBA2CD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21EBA2CD
Pushbutton Switches AML21EBA2CD
Push Buttons

Push Buttons

Buy Now
Pb Switch, 4Spdt, 3A, 125Vac, Qc/solder; Product Range Honeywell - 96B2208 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 4Spdt, 3A, 125Vac, Qc/solder; Product Range Honeywell
96B2208
Pb Switch, 4Spdt, 3A, 125Vac, Qc/solder; Product Range Honeywell 96B2208
PB SWITCH, 4SPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:4PDT; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

PB SWITCH, 4SPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:4PDT; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AML21EBA2CD
Pushbutton Switches AML21EBA2CD
Pushbutton Switches UNSEALED OI

Pushbutton Switches UNSEALED OI

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21EBA2CD AML21EBA2CD 96B2208 AML21EBA2CD
Product Name AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Unlighted, 4PDT, Alternate Action, Snap in panel mount Pushbutton Switches Pb Switch, 4Spdt, 3A, 125Vac, Qc/solder; Product Range Honeywell Pushbutton Switches
Switch Function Alternate Contact (Push-Push) On-Off
Switching Mechanism 4PDT 4PDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Pin
Max Current Rating 0.4000 to 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355037 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details