Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Unlighted, SPDT, Momentary Action, Snap in panel mount AML21BBA3AA

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Unlighted, SPDT, Momentary Action, Snap in panel mount - AML21BBA3AA - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Unlighted, SPDT, Momentary Action, Snap in panel mount
AML21BBA3AA
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Unlighted, SPDT, Momentary Action, Snap in panel mount AML21BBA3AA
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML21BBA3AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21BBA3AA
Pushbutton Switches AML21BBA3AA
Push Buttons

Push Buttons

Buy Now
Pushbutton Switches - 480-3811-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
480-3811-ND
Pushbutton Switches 480-3811-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Pb Switch, Spdt, 3A, 125Vac, Tht; Product Range Honeywell - 23F4326 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 3A, 125Vac, Tht; Product Range Honeywell
23F4326
Pb Switch, Spdt, 3A, 125Vac, Tht; Product Range Honeywell 23F4326
PB SWITCH, SPDT, 3A, 125VAC, THT; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

PB SWITCH, SPDT, 3A, 125VAC, THT; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML21BBA3AA
Pushbutton Switches AML21BBA3AA
Pushbutton Switches P.B. NON-LITE MANUAL

Pushbutton Switches P.B. NON-LITE MANUAL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AML21BBA3AA
Switches - Pushbutton Switches AML21BBA3AA
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21BBA3AA AML21BBA3AA 480-3811-ND 23F4326 AML21BBA3AA AML21BBA3AA
Product Name AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Unlighted, SPDT, Momentary Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 3A, 125Vac, Tht; Product Range Honeywell Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Printed Circuit, or Push-On Straight PC Pins Solder Pin
Max Current Rating 0.4000 to 2 amps 2 to 3 amps 3 amps 3 amps 3 amps
Max AC Voltage Rating 0.5000 to 250 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1758051 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details