Honeywell Sensing & IoT MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 28 Vdc, 7 A, Pin Plunger Actuator, Solder Termination 93SX47

Description
MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.
Datasheet
Description
MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 28 Vdc, 7 A, Pin Plunger Actuator, Solder Termination - 93SX47 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 28 Vdc, 7 A, Pin Plunger Actuator, Solder Termination
93SX47
MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 28 Vdc, 7 A, Pin Plunger Actuator, Solder Termination 93SX47
MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.

MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
93SX47
Basic / Snap Action Switches 93SX47
Basic / Snap Action Switches SUBMINIATURE BASICS

Basic / Snap Action Switches SUBMINIATURE BASICS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 93SX47 93SX47
Product Name MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 28 Vdc, 7 A, Pin Plunger Actuator, Solder Termination Basic / Snap Action Switches
Actuator Style Pushbutton Style Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Operating Temp -63 to 185 F (-53 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1041804 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details