UVEX i-vo welding safety glasses offer excellent protection with duo-spherical lenses and duo-component technology. Indirectly ventilated with a shock absorbing brow guard the safety glasses are comfortable for wearing all day. The temple length and lens inclination are adjustable complete with a Quattroflex temple. Anti-fogging, impact resistant and high-speed particle resistant are just a few of the incredible benefits to this range
⢠Frame material - Front piece â TPU/TPE,⢠Side piece - PC,⢠Indirectly ventilated,⢠Lens material â PC, 3 mm thick,⢠Duo-spherical lenses,⢠Shock absorbing brow guard,⢠Temple length adjustable,⢠Lens inclination adjustable,⢠Quattroflex temple,⢠Scratch and impact resistant,⢠Anti-fogging,⢠Grey tinted lens ,⢠Excellent colour recognition,⢠Clear visibility,⢠Good protection,⢠Comfortable for all day wear,⢠Weight 33 g
⢠Filter -1, 7 DIN EN 169 Stock Number 130-2346,⢠Filter 3 DIN EN 169 Stock number 130-2347,⢠Filter 5 DIN EN 169 Stock number 130-2348,⢠Lens coating infadur plus,⢠Optical class 1,⢠Low energy impact resistant F 45 m/,⢠Anti-fogging N,⢠High-speed particle resistant T,⢠Surface resistant K
Lens Colour = Grey
Style Type = Spectacles
UV Protection = Yes
Scratch Resistant = Yes
Anti-Mist Coating = Yes
Laser Wavelength = 400 nm
EN166 Eye Protection = F, T
Laser Safe = Yes
Series = I-Vo Welding
Lens Material = Polycarbonate (PC)
RS Components, Ltd. | |
---|---|
Product Category | Eyewear |
Product Number | 1302348 |
Type | Glasses |